HP logo

HP Notebook 250 G5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41579
Info modified on:
22 Jan 2025, 04:36:37
End of life date:
31 Jul 2017
Short summary description HP Notebook 250 G5:

HP Notebook 250 G5, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Notebook 250 G5:

HP Notebook 250 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N3060, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.