HP logo

HP 132A Original Laser Imaging Drum

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49725
Info modified on:
06 May 2025, 22:05:03
Short summary description HP 132A Original Laser Imaging Drum:

HP 132A Original Laser Imaging Drum, Original, HP, HP Color Laser 150 Printer series, HP Color Laser MFP 170 Printer series, 1 pc(s), 16000 pages, Laser printing

Long summary description HP 132A Original Laser Imaging Drum:

HP 132A Original Laser Imaging Drum. Type: Original, Brand compatibility: HP, Compatibility: HP Color Laser 150 Printer series, HP Color Laser MFP 170 Printer series. Width: 279 mm, Depth: 104 mm, Height: 65 mm. Package width: 358 mm, Package depth: 291 mm, Package height: 176 mm. Pallet gross width: 117.6 cm, Pallet gross length: 72.8 cm, Pallet gross height: 188 cm

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.