HP logo

HP Presario CQ61-319TX Intel® Core™2 Duo T6600 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G103M Windows 7 Home Premium Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47619
Info modified on:
01 Dec 2020, 16:21:47
Short summary description HP Presario CQ61-319TX Intel® Core™2 Duo T6600 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G103M Windows 7 Home Premium Black, Grey:

HP Presario CQ61-319TX, Intel® Core™2 Duo, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Presario CQ61-319TX Intel® Core™2 Duo T6600 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G103M Windows 7 Home Premium Black, Grey:

HP Presario CQ61-319TX. Processor family: Intel® Core™2 Duo, Processor: T6600, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G103M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey. Weight: 2.68 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.