HP logo

HP Compaq 610 Intel® Celeron® M 39.6 cm (15.6") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40487
Info modified on:
22 Jan 2025, 05:54:35
Short summary description HP Compaq 610 Intel® Celeron® M 39.6 cm (15.6") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic:

HP Compaq 610, Intel® Celeron® M, 2.26 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 1 GB, 160 GB

Long summary description HP Compaq 610 Intel® Celeron® M 39.6 cm (15.6") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic:

HP Compaq 610. Processor family: Intel® Celeron® M, Processor frequency: 2.26 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 2.49 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.