HP logo

HP Pavilion Slimline s5-1150d Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 530 PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4182
Info modified on:
07 Oct 2024, 17:41:39
End of life date:
28 Feb 2013
Short summary description HP Pavilion Slimline s5-1150d Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 530 PC Black:

HP Pavilion Slimline s5-1150d, 3.1 GHz, Intel® Core™ i5, i5-2400, 4 GB, 1 TB, DVD Super Multi

Long summary description HP Pavilion Slimline s5-1150d Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 530 PC Black:

HP Pavilion Slimline s5-1150d. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 530. Power supply: 270 W. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.