HP logo

HP Omni 200-5470l Intel® Core™ i3 i3-550 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6529
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Jul 2013
Short summary description HP Omni 200-5470l Intel® Core™ i3 i3-550 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

HP Omni 200-5470l, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, FreeDOS

Long summary description HP Omni 200-5470l Intel® Core™ i3 i3-550 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

HP Omni 200-5470l. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.