HP logo

HP LaserJet 4300n 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102836
Info modified on:
28 Sept 2023, 13:37:24
End of life date:
05 Jun 2005
Short summary description HP LaserJet 4300n 1200 x 1200 DPI A4:

HP LaserJet 4300n, Laser, 1200 x 1200 DPI, A4, 43 ppm, O, White

Long summary description HP LaserJet 4300n 1200 x 1200 DPI A4:

HP LaserJet 4300n. Print technology: Laser. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing: O. Product colour: White

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.