HP logo

HP Photosmart 7150 inkjet printer Color 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30213
Info modified on:
10 Jul 2023, 20:07:51
End of life date:
12 Nov 2003
Short summary description HP Photosmart 7150 inkjet printer Color 1200 x 1200 DPI A4:

HP Photosmart 7150, Color, 1200 x 1200 DPI, A4, 3000 pages per month, 14 ppm, Duplex printing

Long summary description HP Photosmart 7150 inkjet printer Color 1200 x 1200 DPI A4:

HP Photosmart 7150. Color, Maximum duty cycle: 3000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm. Duplex printing

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.