HP logo

HP t730 Thin Client

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167702
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jul 2020
Short summary description HP t730 Thin Client:

HP t730 Thin Client, 2.7 GHz, AMD Embedded R-Series SoC, 2nd Generation AMD Embedded R-Series APU, RX-427BB, 3.6 GHz, 4 MB

Long summary description HP t730 Thin Client:

HP t730 Thin Client. Processor frequency: 2.7 GHz, Processor family: AMD Embedded R-Series SoC, Processor generation: 2nd Generation AMD Embedded R-Series APU. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: AMD Radeon R7. Cabling technology: 10/100/1000Base-T(X)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.