HP logo

HP ProDesk Stolný počítač 600 G2 Mini (ENERGY STAR)

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28203
Info modified on:
13 Jun 2025, 17:18:03
End of life date:
30 Sept 2017
Short summary description HP ProDesk Stolný počítač 600 G2 Mini (ENERGY STAR):

HP ProDesk Stolný počítač 600 G2 Mini (ENERGY STAR), 2.5 GHz, Intel® Core™ i5, i5-6500T, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP ProDesk Stolný počítač 600 G2 Mini (ENERGY STAR):

HP ProDesk Stolný počítač 600 G2 Mini (ENERGY STAR). Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor: i5-6500T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.