HP logo

HP Pro Tablet 608 Active Pen

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76558
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
31 Oct 2017
Short summary description HP Pro Tablet 608 Active Pen:

HP Pro Tablet 608 Active Pen, Black, Pro Tablet 608 G1, AAA, Cylinder, 30 g, 11.8 mm

Long summary description HP Pro Tablet 608 Active Pen:

HP Pro Tablet 608 Active Pen. Product colour: Black, Compatibility: Pro Tablet 608 G1, Battery type: AAA. Weight: 30 g, Width: 11.8 mm, Height: 143.5 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.