HP logo

HP Pavilion Desktop - 550-113d

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9221
Info modified on:
26 Jun 2024, 06:13:13
End of life date:
31 Mar 2018
Short summary description HP Pavilion Desktop - 550-113d:

HP Pavilion Desktop - 550-113d, 3.4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description HP Pavilion Desktop - 550-113d:

HP Pavilion Desktop - 550-113d. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-6700. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.