HP logo

HP OfficeJet 5220 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74697
Info modified on:
16 May 2025, 15:26:41
Short summary description HP OfficeJet 5220 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing:

HP OfficeJet 5220 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 5220 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing:

HP OfficeJet 5220 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.