HP OfficeJet 5255 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black
HP OfficeJet 5255 Wireless All-in-One Color Printer, Instant Ink; Two-sided printing. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black