HP logo

HP Pavilion 550-009 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower PC Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63725
Info modified on:
26 Jun 2024, 06:15:56
Short summary description HP Pavilion 550-009 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower PC Silver:

HP Pavilion 550-009, 3.6 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description HP Pavilion 550-009 Intel® Core™ i7 i7-4790 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower PC Silver:

HP Pavilion 550-009. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor: i7-4790. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.