HP logo

HP x2 210 G2 Detachable PC (ENERGY STAR)

Brand:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164861
Info modified on:
02 Jun 2025, 17:35:28
End of life date:
30 Apr 2018
Short summary description HP x2 210 G2 Detachable PC (ENERGY STAR):

HP x2 210 G2 Detachable PC (ENERGY STAR), Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 64 GB

Long summary description HP x2 210 G2 Detachable PC (ENERGY STAR):

HP x2 210 G2 Detachable PC (ENERGY STAR). Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), HD type: WXGA, Display resolution: 1280 x 800 pixels, Touch screen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.