HP L28419-L31, Full-size (100%), Wired, USB, White
HP L28419-L31. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Recommended usage: Office. Product colour: White