HP logo

HP Pro Slate 8 Tablet

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97658
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jan 2017
Short summary description HP Pro Slate 8 Tablet:

HP Pro Slate 8 Tablet, 20 cm (7.86"), 2048 x 1536 pixels, 32 GB, 2 GB, Android, Silver

Long summary description HP Pro Slate 8 Tablet:

HP Pro Slate 8 Tablet. Display diagonal: 20 cm (7.86"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor frequency: 2.3 GHz, Processor family: Qualcomm Snapdragon, Processor: 800. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 350 g. Operating system installed: Android. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.