HP logo

HP Z24n LED display 61 cm (24") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
313192
Info modified on:
30 Dec 2024, 17:23:51
End of life date:
31 Jul 2019
Short summary description HP Z24n LED display 61 cm (24") 1920 x 1200 pixels Black:

HP Z24n, 61 cm (24"), 1920 x 1200 pixels, LED, LED, 8 ms, Black

Long summary description HP Z24n LED display 61 cm (24") 1920 x 1200 pixels Black:

HP Z24n. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.