HP ENVY Recline 27-k405d, 68.6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 8.1
HP ENVY Recline 27-k405d. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 2.7 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Built-in camera. Operating system installed: Windows 8.1. Product colour: Black, Silver