HP logo

HP Pavilion Beats Special Edition 15-p016au AMD A8 A8-5545M Laptop 39.6 cm (15.6") Touch screen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Red

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9954
Info modified on:
23 Jan 2025, 18:52:15
End of life date:
01 Oct 2015
Short summary description HP Pavilion Beats Special Edition 15-p016au AMD A8 A8-5545M Laptop 39.6 cm (15.6") Touch screen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Red:

HP Pavilion Beats Special Edition 15-p016au, AMD A8, 1.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP Pavilion Beats Special Edition 15-p016au AMD A8 A8-5545M Laptop 39.6 cm (15.6") Touch screen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Red:

HP Pavilion Beats Special Edition 15-p016au. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor: A8-5545M, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.