HP logo

HP PageWide Managed P57750dw Thermal inkjet A4 2400 x 1200 DPI 50 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49784
Info modified on:
14 Mar 2024, 19:52:06
Short summary description HP PageWide Managed P57750dw Thermal inkjet A4 2400 x 1200 DPI 50 ppm Wi-Fi:

HP PageWide Managed P57750dw, Thermal inkjet, Colour printing, 2400 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description HP PageWide Managed P57750dw Thermal inkjet A4 2400 x 1200 DPI 50 ppm Wi-Fi:

HP PageWide Managed P57750dw. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 50 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.