HP logo

HP C2500 Desktop keyboard Mouse included Universal USB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75301
Info modified on:
13 May 2024, 22:37:56
End of life date:
31 Mar 2021
Short summary description HP C2500 Desktop keyboard Mouse included Universal USB Black:

HP C2500 Desktop, Full-size (100%), Wired, USB, Black, Mouse included

Long summary description HP C2500 Desktop keyboard Mouse included Universal USB Black:

HP C2500 Desktop. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, USB hub, Recommended usage: Universal. Product colour: Black. Mouse included

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.