HP logo

HP Jetdirect 640n print server Internal Ethernet LAN

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32760
Info modified on:
14 Mar 2024, 19:36:00
Short summary description HP Jetdirect 640n print server Internal Ethernet LAN:

HP Jetdirect 640n, 512 MB, 32 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, 10,100,1000 Mbit/s, 10BASE-T, 100BASE-TX, 1000BASE-T

Long summary description HP Jetdirect 640n print server Internal Ethernet LAN:

HP Jetdirect 640n. Internal memory: 512 MB, Flash memory: 32 MB. Network connection type: Ethernet LAN, Network standard: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet LAN data rates: 10,100,1000 Mbit/s. Supported network protocols: IPv4/IPv6, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, IPsec/Firewall,..., Management protocols: SNMP v1/v2c/v3. Width: 89 mm, Depth: 136 mm, Height: 31 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.