HP logo

HP Jetdirect J7961G print server Internal Ethernet LAN Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51081
Info modified on:
20 Aug 2018, 19:58:59
Short summary description HP Jetdirect J7961G print server Internal Ethernet LAN Grey:

HP Jetdirect J7961G, Grey, 32 MB, 8 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3ab, 10,100,1000 Mbit/s

Long summary description HP Jetdirect J7961G print server Internal Ethernet LAN Grey:

HP Jetdirect J7961G. Product colour: Grey. Internal memory: 32 MB, Flash memory: 8 MB. Network connection type: Ethernet LAN, Network standard: IEEE 802.3, IEEE 802.3ab, Ethernet LAN data rates: 10,100,1000 Mbit/s. Supported network protocols: IPv4/IPv6, HTTP, FTP, TFTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, IPsec/Firewall, DHCPv6,..., Management protocols: SNMP v1/v2c/v3. Power consumption: 3.7 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.