HP logo

HP ENVY Recline TouchSmart 23-k311d Intel® Core™ i7 i7-4790T 58.4 cm (23") 1920 x 1080 pixels Touch screen All-in-One PC 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 830A Windows 8.1 Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12502
Info modified on:
07 Oct 2024, 17:43:55
End of life date:
31 Oct 2016
Short summary description HP ENVY Recline TouchSmart 23-k311d Intel® Core™ i7 i7-4790T 58.4 cm (23") 1920 x 1080 pixels Touch screen All-in-One PC 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 830A Windows 8.1 Wi-Fi 4 (802.11n) Black:

HP ENVY Recline TouchSmart 23-k311d, 58.4 cm (23"), Full HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 8.1

Long summary description HP ENVY Recline TouchSmart 23-k311d Intel® Core™ i7 i7-4790T 58.4 cm (23") 1920 x 1080 pixels Touch screen All-in-One PC 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 830A Windows 8.1 Wi-Fi 4 (802.11n) Black:

HP ENVY Recline TouchSmart 23-k311d. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Processor family: Intel® Core™ i7, Processor frequency: 2.7 GHz. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® 830A. Built-in camera. Operating system installed: Windows 8.1. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.