HP logo

HP ENVY Recline 23-k004d Intel® Core™ i7 i7-4770T 58.4 cm (23") 1920 x 1080 pixels Touch screen All-in-One PC 16 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 730A Windows 8 Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9523
Info modified on:
07 Oct 2024, 17:07:28
End of life date:
01 May 2014
Short summary description HP ENVY Recline 23-k004d Intel® Core™ i7 i7-4770T 58.4 cm (23") 1920 x 1080 pixels Touch screen All-in-One PC 16 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 730A Windows 8 Wi-Fi 4 (802.11n) Black, Silver:

HP ENVY Recline 23-k004d, 58.4 cm (23"), Full HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 8

Long summary description HP ENVY Recline 23-k004d Intel® Core™ i7 i7-4770T 58.4 cm (23") 1920 x 1080 pixels Touch screen All-in-One PC 16 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 730A Windows 8 Wi-Fi 4 (802.11n) Black, Silver:

HP ENVY Recline 23-k004d. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Processor family: Intel® Core™ i7, Processor frequency: 2.5 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GT 730A. Built-in camera. Operating system installed: Windows 8. Product colour: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.