HP S3000, 1-way, 2.0 channels, Wired, 20 - 20000 Hz, Black, Red
HP S3000. Recommended usage: Universal. Speaker type: 1-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. Frequency range: 20 - 20000 Hz. Product colour: Black, Red