HP logo

HP Pavilion Slimline s5-1240d Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7450 Windows 7 Home Premium PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7587
Info modified on:
07 Oct 2024, 17:05:25
End of life date:
31 Jul 2013
Short summary description HP Pavilion Slimline s5-1240d Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7450 Windows 7 Home Premium PC Black:

HP Pavilion Slimline s5-1240d, 3.1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion Slimline s5-1240d Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7450 Windows 7 Home Premium PC Black:

HP Pavilion Slimline s5-1240d. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor: i5-3450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: AMD Radeon HD 7450. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 270 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.