HP logo

HP OfficeJet 8600 Plus Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64511
Info modified on:
07 Jul 2021, 14:49:46
Short summary description HP OfficeJet 8600 Plus Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:

HP OfficeJet 8600 Plus, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP OfficeJet 8600 Plus Thermal inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:

HP OfficeJet 8600 Plus. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 16 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.