HP logo

HP Pavilion x360 13-a010dx Intel® Core™ i3 i3-4030U Laptop 33.8 cm (13.3") Touch screen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56398
Info modified on:
23 Jan 2025, 18:35:17
Short summary description HP Pavilion x360 13-a010dx Intel® Core™ i3 i3-4030U Laptop 33.8 cm (13.3") Touch screen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver:

HP Pavilion x360 13-a010dx, Intel® Core™ i3, 1.9 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion x360 13-a010dx Intel® Core™ i3 i3-4030U Laptop 33.8 cm (13.3") Touch screen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver:

HP Pavilion x360 13-a010dx. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels, Touch screen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.