HP logo

HP OfficeJet Pro 7740 Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136006
Info modified on:
14 Mar 2024, 19:29:33
Short summary description HP OfficeJet Pro 7740 Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi:

HP OfficeJet Pro 7740, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black, White

Long summary description HP OfficeJet Pro 7740 Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi:

HP OfficeJet Pro 7740. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, White

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.