HP logo

HP Pavilion 15-n213tx Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24042
Info modified on:
27 Jan 2025, 08:37:57
Short summary description HP Pavilion 15-n213tx Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

HP Pavilion 15-n213tx, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP Pavilion 15-n213tx Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

HP Pavilion 15-n213tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.