HP logo

HP Pavilion TouchSmart 14-n033tx Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") Touch screen 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12941
Info modified on:
29 Jan 2025, 19:07:17
End of life date:
02 Jun 2014
Short summary description HP Pavilion TouchSmart 14-n033tx Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") Touch screen 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

HP Pavilion TouchSmart 14-n033tx, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 4 GB, 500 GB, Windows 8

Long summary description HP Pavilion TouchSmart 14-n033tx Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") Touch screen 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

HP Pavilion TouchSmart 14-n033tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), Touch screen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.