HP logo

HP EN632AA computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94494
Info modified on:
14 Mar 2024, 17:27:19
Short summary description HP EN632AA computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Silver:

HP EN632AA, 48.3 cm (19"), 1280 x 1024 pixels, LCD, LCD, 8 ms, Silver

Long summary description HP EN632AA computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Silver:

HP EN632AA. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Response time: 8 ms, Native aspect ratio: 5:4. Built-in speakers. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.