HP logo

HP StoreEver LTO-6 Ultrium 6250 Storage drive Tape Cartridge 2.5 TB

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58593
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP StoreEver LTO-6 Ultrium 6250 Storage drive Tape Cartridge 2.5 TB:

HP StoreEver LTO-6 Ultrium 6250, Storage drive, Tape Cartridge, Serial Attached SCSI (SAS), 2.5:1, LTO, 5.25" Half-height

Long summary description HP StoreEver LTO-6 Ultrium 6250 Storage drive Tape Cartridge 2.5 TB:

HP StoreEver LTO-6 Ultrium 6250. Product type: Storage drive, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Native capacity: 2.5 TB, Compressed capacity: 6.25 TB, Drive device, buffer size: 512 MB. Data transfer rate: 6 Gbit/s, Sustained data transfer rate (compressed): 400 MB/s, Sustained data transfer rate (native): 160 MB/s. Width: 145 mm, Depth: 206 mm, Height: 41 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.