HP logo

HP ENVY TouchSmart 15-j152nr Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Touch screen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19499
Info modified on:
28 Jan 2025, 10:13:34
Short summary description HP ENVY TouchSmart 15-j152nr Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Touch screen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP ENVY TouchSmart 15-j152nr, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description HP ENVY TouchSmart 15-j152nr Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Touch screen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP ENVY TouchSmart 15-j152nr. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.