HP logo

HP Pavilion g4-2309tx Intel® Core™ i5 i5-3230M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7493
Info modified on:
28 Jan 2025, 10:56:10
End of life date:
04 Oct 2013
Short summary description HP Pavilion g4-2309tx Intel® Core™ i5 i5-3230M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black, White:

HP Pavilion g4-2309tx, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion g4-2309tx Intel® Core™ i5 i5-3230M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black, White:

HP Pavilion g4-2309tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.