HP logo

HP Photosmart 5520 Inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12520
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2016
Short summary description HP Photosmart 5520 Inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

HP Photosmart 5520, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description HP Photosmart 5520 Inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

HP Photosmart 5520. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.