HP logo

HP LaserJet Pro M1213nf Multifunction Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39394
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP LaserJet Pro M1213nf Multifunction Printer:

HP LaserJet Pro M1213nf Multifunction Printer, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Black

Long summary description HP LaserJet Pro M1213nf Multifunction Printer:

HP LaserJet Pro M1213nf Multifunction Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.