HP logo

HP LaserJet P1009 Printer 1200 x 1200 DPI A4

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7263
Info modified on:
17 Feb 2021, 01:24:05
End of life date:
07 Jul 2010
Short summary description HP LaserJet P1009 Printer 1200 x 1200 DPI A4:

HP LaserJet P1009 Printer, Laser, 1200 x 1200 DPI, A4, 16 ppm

Long summary description HP LaserJet P1009 Printer 1200 x 1200 DPI A4:

HP LaserJet P1009 Printer. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.