HP logo

HP DeskJet F2280 Thermal inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65855
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
29 Jun 2011
Short summary description HP DeskJet F2280 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet F2280, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP DeskJet F2280 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet F2280. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 4.7 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.