HP logo

HP Pavilion g4-2003tx Intel® Core™ i7 i7-3612QM 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black, Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8319
Info modified on:
30 Jan 2025, 19:18:47
End of life date:
28 Feb 2013
Short summary description HP Pavilion g4-2003tx Intel® Core™ i7 i7-3612QM 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black, Blue:

HP Pavilion g4-2003tx, Intel® Core™ i7, 2.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP Pavilion g4-2003tx Intel® Core™ i7 i7-3612QM 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black, Blue:

HP Pavilion g4-2003tx. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-3612QM, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7670M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.