HP logo

HP Pavilion g4-1321tx Intel® Core™ i5 i5-2450M 35.6 cm (14") HD 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7450M Windows 7 Home Premium Charcoal, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8397
Info modified on:
30 Jan 2025, 19:31:16
Short summary description HP Pavilion g4-1321tx Intel® Core™ i5 i5-2450M 35.6 cm (14") HD 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7450M Windows 7 Home Premium Charcoal, Grey:

HP Pavilion g4-1321tx, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description HP Pavilion g4-1321tx Intel® Core™ i5 i5-2450M 35.6 cm (14") HD 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7450M Windows 7 Home Premium Charcoal, Grey:

HP Pavilion g4-1321tx. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Charcoal, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.