HP logo

HP LaserJet M438nda Multifunction Black and white Printer, Ethernet Only; Copier, Scanner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9624
Info modified on:
26 May 2025, 19:29:29
Short summary description HP LaserJet M438nda Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:

HP LaserJet M438nda Multifunction Black and white Printer, Ethernet Only; Copier, Scanner, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A3

Long summary description HP LaserJet M438nda Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:

HP LaserJet M438nda Multifunction Black and white Printer, Ethernet Only; Copier, Scanner. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A3

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.