HP logo

HP AMD R9 350 Radeon R9 350 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105360
Info modified on:
16 May 2018, 20:02:12
Short summary description HP AMD R9 350 Radeon R9 350 2 GB GDDR5:

HP AMD R9 350, Radeon R9 350, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description HP AMD R9 350 Radeon R9 350 2 GB GDDR5:

HP AMD R9 350. Graphics processor family: AMD, Graphics processor: Radeon R9 350. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 1125 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.3, Dual-link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.