HP logo

HP ProBook 445R G6 AMD Ryzen™ 5 3500U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15758
Info modified on:
08 Nov 2024, 04:45:26
Short summary description HP ProBook 445R G6 AMD Ryzen™ 5 3500U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver:

HP ProBook 445R G6, AMD Ryzen™ 5, 2.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP ProBook 445R G6 AMD Ryzen™ 5 3500U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver:

HP ProBook 445R G6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: FreeDOS. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.