HP logo

HP 799087-971 memory module 8 GB DDR4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63165
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP 799087-971 memory module 8 GB DDR4:

HP 799087-971, 8 GB, DDR4, 2133 MHz, 260-pin SO-DIMM

Long summary description HP 799087-971 memory module 8 GB DDR4:

HP 799087-971. Component for: Laptop, Internal memory: 8 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.