HP logo

HP Intel Pentium 2020M processor 2.4 GHz 2 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81747
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Pentium 2020M processor 2.4 GHz 2 MB L3:

HP Intel Pentium 2020M, Intel® Pentium®, Socket 988, 22 nm, 2020M, 2.4 GHz, 64-bit

Long summary description HP Intel Pentium 2020M processor 2.4 GHz 2 MB L3:

HP Intel Pentium 2020M. Processor family: Intel® Pentium®, Processor socket: Socket 988, Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM, DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Desktop, PCI Express сonfigurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: SSE4.1, SSE4.2. Intel Virtualization Technology: VT-x

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.