HP logo

HP Designjet T230 24-in Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272229
Info modified on:
15 May 2024, 15:00:59
Short summary description HP Designjet T230 24-in Printer:

HP Designjet T230 24-in Printer, Thermal inkjet, 2400 x 1200 DPI, JPEG, URF, Black, Cyan, Magenta, Yellow, 2400 x 1200 DPI, 0.1%

Long summary description HP Designjet T230 24-in Printer:

HP Designjet T230 24-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: JPEG, URF. Accuracy: 0.1%, Maximum media thickness: 0.3 mm. Maximum print area: A1 (594 x 841 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Plain paper, Satin paper, Semi-glossy paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4. Ethernet interface type: Gigabit Ethernet. Product colour: Black, Internal memory: 512 MB

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.